| Status: | Unknown |
|---|---|
| Series: | - |
| RoHS: | Unknown |
| No. of Amplifiers | 1 Amplifier, 1Amplifiers |
|---|---|
| Bandwidth | 33MHz |
| Slew Rate | 11V/µs |
| Supply Voltage Range | ± 5V to ± 18V |
| Amplifier Case Style | DIP |
| No. of Pins | 8Pins |
| Operating Temperature Min | -40°C |
| Operating Temperature Max | 85°C |
| Product Range | - |
| Automotive Qualification Standard | - |
| RoHS Phthalates Compliant | Yes |
| MSL | MSL 1 - Unlimited |
| SVHC | No SVHC (27-Jun-2018) |
| Amplifer Supply Voltage | ± 5V to ± 18V |
| Amplifier Type | High Precision |
| Base Number | 228 |
| Gain Bandwidth | 33MHz |
| IC Generic Number | 228 |
| Input Offset Voltage Max | 200µV |
| Logic Function Number | 228 |
| Op Amp Type | Precision |
| Operating Temperature Range | -40°C to +85°C |
| Operational Amplifier Features | High Precision |
| Supply Voltage + Nom | 15V |
| Supply Voltage Max | 18V |
| Supply Voltage Min | 2.5V |
| OP Amp Single GP 18V 8-Pin PDIP | RS |
| IC: operational amplifier | TME |
Where can I find additional details, specifications and documents for a OPA228PA..?
Additional datasheets, footprints and schematics for OPA228PA.. are listed on our Part Details page. You can also find images and similar parts to OPA228PA.. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OPA228PA.. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OPA228PA.. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OPA228PA.. fall under?
The OPA228PA.. is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to OPA228PA.. when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OPA228PA.. you can contact the distributor directly for product support, shipping queries etc.
Is the OPA228PA.. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for OPA228PA.. have stock available?
Authorised distributors including Rochester Electronics, RS, TME and Chip One Stop have stock available or on a lead time for OPA228PA...
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OPA228PA.. often in real-time on the comparison pages.
What if I can't find stock of OPA228PA..?
You can fill out our help required form which you can use to request a quote for OPA228PA.. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.