Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Amplifiers | 1 Amplifier, 1Amplifiers |
---|---|
Bandwidth | 8MHz |
Slew Rate | 2.3V/µs |
Supply Voltage Range | ± 2.5V to ± 18V ± 5V to ± 15V |
Amplifier Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | ± 2.5V to ± 18V ± 5V to ± 15V |
Base Number | 227 |
Gain Bandwidth | 8MHz |
IC Generic Number | 227 |
Input Offset Voltage Max | 200µV |
Op Amp Type | Precision |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage + Nom | 15V |
Supply Voltage Max | 18V |
Supply Voltage Min | 2.5V |
IC: operational amplifier | TME |
OPA227UA, Operational Amplifiers | RS |
Where can I find additional details, specifications and documents for a OPA227UA .?
Additional datasheets, footprints and schematics for OPA227UA . are listed on our Part Details page. You can also find images and similar parts to OPA227UA . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OPA227UA . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OPA227UA . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OPA227UA . fall under?
The OPA227UA . is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to OPA227UA . when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OPA227UA . you can contact the distributor directly for product support, shipping queries etc.
Is the OPA227UA . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for OPA227UA . have stock available?
Authorised distributors including TME and RS have stock available or on a lead time for OPA227UA ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OPA227UA . often in real-time on the comparison pages.
What if I can't find stock of OPA227UA .?
You can fill out our help required form which you can use to request a quote for OPA227UA . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.