| Status: | Unknown |
|---|---|
| Series: | - |
| RoHS: | Unknown |
Prices starting from US$4.80
| No. of Amplifiers | 1 Amplifier, 1Amplifiers |
|---|---|
| Bandwidth | 8MHz |
| Slew Rate | 2.3V/µs |
| Supply Voltage Range | ± 2.5V to ± 18V ± 5V to ± 15V |
| Amplifier Case Style | SOIC |
| No. of Pins | 8Pins |
| Operating Temperature Min | -40°C |
| Operating Temperature Max | 85°C |
| Product Range | - |
| Automotive Qualification Standard | - |
| RoHS Phthalates Compliant | Yes |
| MSL | MSL 3 - 168 hours |
| SVHC | No SVHC (27-Jun-2018) |
| Amplifer Supply Voltage | ± 2.5V to ± 18V ± 5V to ± 15V |
| Base Number | 227 |
| Gain Bandwidth | 8MHz |
| IC Generic Number | 227 |
| Input Offset Drift Max | 0.1µV/°C |
| Input Offset Voltage Max | 100µV |
| Op Amp Type | Precision |
| Operating Temperature Range | -40°C to +85°C |
| Supply Voltage + Nom | 15V |
| Supply Voltage Max | 18V |
| Supply Voltage Min | 2.5V |
| Op-Amp LN 8MHz 2,3V/us SOIC | Schukat Electronic |
| OP Amp Single GP 18V 8-Pin SOIC | RS |
| Op Amp, Precision, Soic8, 227 | Newark Electronics |
| IC: operational amplifier | TME |
Where can I find additional details, specifications and documents for a OPA227U .?
Additional datasheets, footprints and schematics for OPA227U . are listed on our Part Details page. You can also find images and similar parts to OPA227U . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OPA227U . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OPA227U . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OPA227U . fall under?
The OPA227U . is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to OPA227U . when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OPA227U . you can contact the distributor directly for product support, shipping queries etc.
Is the OPA227U . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for OPA227U . have stock available?
Authorised distributors including Schukat Electronic, RS, Chip One Stop, Newark Electronics and TME have stock available or on a lead time for OPA227U ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OPA227U . often in real-time on the comparison pages.
What if I can't find stock of OPA227U .?
You can fill out our help required form which you can use to request a quote for OPA227U . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.