No. of Amplifiers | 2 Amplifier, 2Amplifiers |
---|---|
Bandwidth | 1MHz |
Slew Rate | 0.8V/µs |
Supply Voltage Range | ± 2V to ± 18V ± 5V to ± 15V |
Amplifier Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | ± 2V to ± 18V ± 5V to ± 15V |
Amplifier Type | High Precision |
Base Number | 2277 |
Device Marking | OPA2277UA |
Input Offset Voltage Max | 0.02mV |
Op Amp Type | Precision |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage + Nom | 36V |
Supply Voltage Max | 18V |
Supply Voltage Min | 2V |
Op Amp, Dual Precision, Smd, 2277 | Newark Electronics |
2xOp-Amp 4..36V 1MHz 0,8V/us SO8 | Schukat Electronic |
10µV, 0.1µV/˚C, High-Precision, Low-Power Operational Amplifier | Texas Instruments |
Where can I find additional details, specifications and documents for a OPA2277UA/2K5?
Additional datasheets, footprints and schematics for OPA2277UA/2K5 are listed on our Part Details page. You can also find images and similar parts to OPA2277UA/2K5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OPA2277UA/2K5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OPA2277UA/2K5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OPA2277UA/2K5 fall under?
The OPA2277UA/2K5 is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to OPA2277UA/2K5 when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OPA2277UA/2K5 you can contact the distributor directly for product support, shipping queries etc.
Is the OPA2277UA/2K5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for OPA2277UA/2K5 have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for OPA2277UA/2K5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OPA2277UA/2K5 often in real-time on the comparison pages.
What if I can't find stock of OPA2277UA/2K5?
You can fill out our help required form which you can use to request a quote for OPA2277UA/2K5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.