Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.94
No. of Amplifiers | 2 Amplifier, 2Amplifiers |
---|---|
Bandwidth | 1MHz |
Slew Rate | 0.8V/µs |
Supply Voltage Range | ± 2V to ± 18V ± 5V to ± 15V |
Amplifier Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | ± 2V to ± 18V ± 5V to ± 15V |
Base Number | 2277 |
Gain Bandwidth | 1MHz |
IC Generic Number | 2277 |
Input Offset Drift Max | 0.1µV/°C |
Input Offset Voltage Max | 25µV |
Op Amp Type | Precision |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage + Nom | 15V |
Supply Voltage Max | 18V |
Supply Voltage Min | 2V |
2xOp-Amp UL Offs 1MHz 0,8V/us SO8 | Schukat Electronic |
IC: operational amplifier | TME |
Op Amp, Dual Precision, Smd, 2277 | Newark Electronics |
OP AMP, DUAL PRECISION, SMD, 2277 | Farnell |
OP Amp Dual GP 18V 8-Pin SOIC | RS |
Where can I find additional details, specifications and documents for a OPA2277U .?
Additional datasheets, footprints and schematics for OPA2277U . are listed on our Part Details page. You can also find images and similar parts to OPA2277U . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OPA2277U . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OPA2277U . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OPA2277U . fall under?
The OPA2277U . is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to OPA2277U . when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OPA2277U . you can contact the distributor directly for product support, shipping queries etc.
Is the OPA2277U . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for OPA2277U . have stock available?
Authorised distributors including Schukat Electronic, Chip One Stop, TME, Newark Electronics and Farnell have stock available or on a lead time for OPA2277U ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OPA2277U . often in real-time on the comparison pages.
What if I can't find stock of OPA2277U .?
You can fill out our help required form which you can use to request a quote for OPA2277U . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.