OPA2277P . Part Information
Details for OPA2277P . by Texas Instruments
Semiconductors - ICs>Amplifiers & Comparators>Operational Amplifiers - Op Amps
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 9.9200 |
10 | 8.9700 |
25 | 8.7600 |
50 | 8.5400 |
100 | 7.4000 |
Stock Information
Details
Part Specifications
No. of Amplifiers | 2 Amplifier, 2Amplifiers |
Bandwidth | 1MHz |
Slew Rate | 0.8V/µs |
Supply Voltage Range | ± 2V to ± 18V ± 5V to ± 15V |
Amplifier Case Style | DIP |
No. of Pins | 8Pins |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | ± 2V to ± 18V ± 5V to ± 15V |
Base Number | 2277 |
Gain Bandwidth | 1MHz |
Input Offset Voltage Max | 0.02mV |
Op Amp Type | Precision |
Operating Temperature Range | -55°C to +125°C |
Supply Voltage + Nom | 36V |
Supply Voltage Max | 18V |
Supply Voltage Min | 2V |
Alternative Part Descriptions
- OP AMP, 1MHZ, 0.8V/uS, DIP-8; No. of Amplifiers:2 Amplifier; Bandwidth:1MHz; Slew Rate:0.8V/µs; Supply Voltage Range:± 2V to ± 18V; Amplifier Case Style:DIP; No. of Pins:8Pins; Operating Temperature Min:-55°C; Product Range:-; MSL:- RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a OPA2277P .?
Additional datasheets, footprints and schematics for OPA2277P . are listed in our Part Details tab. You can also find the OPA2277P . image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OPA2277P . in the Pricing & Inventory tab next to part details. You can view OPA2277P . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OPA2277P . fall under?
The OPA2277P . is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to OPA2277P . when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OPA2277P . you can contact the distributor directly for product support, shipping queries etc.
Is the OPA2277P . RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for OPA2277P . have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for OPA2277P ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OPA2277P . often in real-time on the comparison pages.
What if I can't find stock of OPA2277P .?
You can fill out our help required form which you can use to request a quote for OPA2277P . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.