OPA2234UA . Part Information
Details for OPA2234UA . by Texas Instruments
Semiconductors - ICs>Amplifiers & Comparators>Operational Amplifiers - Op Amps
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 7.8700 |
10 | 6.6000 |
25 | 6.1100 |
50 | 6.1000 |
100 | 5.4600 |
250 | 4.1500 |
Stock Information
Details
Part Specifications
No. of Amplifiers | 2 Amplifier, 2Amplifiers |
Bandwidth | 350kHz |
Slew Rate | 0.2V/µs |
Supply Voltage Range | ± 1.35V to ± 18V |
Amplifier Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | ± 1.35V to ± 18V |
Base Number | 2234 |
Gain Bandwidth | 0.35MHz |
IC Generic Number | 2234 |
Input Offset Voltage Max | 500µV |
Op Amp Type | Low Power |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage + Nom | 15V |
Supply Voltage Max | 36V |
Supply Voltage Min | 2.7V |
Frequently Asked Questions
Where can I find additional details, specifications and documents for a OPA2234UA .?
Additional datasheets, footprints and schematics for OPA2234UA . are listed in our Part Details tab. You can also find the OPA2234UA . image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OPA2234UA . in the Pricing & Inventory tab next to part details. You can view OPA2234UA . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OPA2234UA . fall under?
The OPA2234UA . is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to OPA2234UA . when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OPA2234UA . you can contact the distributor directly for product support, shipping queries etc.
Is the OPA2234UA . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for OPA2234UA . have stock available?
There is no stock from authorised distributors for OPA2234UA ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OPA2234UA . often in real-time on the comparison pages.
What if I can't find stock of OPA2234UA .?
You can fill out our help required form which you can use to request a quote for OPA2234UA . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.