| Status: | Unknown |
|---|---|
| Series: | - |
| RoHS: | Unknown |
| No. of Amplifiers | 2 Amplifier, 2Amplifiers |
|---|---|
| Bandwidth | 33MHz |
| Slew Rate | 11V/µs |
| Supply Voltage Range | ± 5V to ± 18V |
| Amplifier Case Style | DIP |
| No. of Pins | 8Pins |
| Operating Temperature Min | -40°C |
| Operating Temperature Max | 85°C |
| Product Range | - |
| Automotive Qualification Standard | - |
| RoHS Phthalates Compliant | Yes |
| MSL | MSL 1 - Unlimited |
| SVHC | No SVHC (27-Jun-2018) |
| Amplifer Supply Voltage | ± 5V to ± 18V |
| Amplifier Type | Low Noise |
| Base Number | 2228 |
| Gain Bandwidth | 33MHz |
| IC Generic Number | 2228 |
| Input Offset Voltage Max | 200µV |
| Logic Function Number | 2228 |
| Op Amp Type | Precision |
| Operating Temperature Range | -40°C to +85°C |
| Operational Amplifier Features | Low Noise |
| Supply Voltage + Nom | 15V |
| Supply Voltage Max | 18V |
| Supply Voltage Min | 2.5V |
| 2xOp-Amp LN 33MHz 11V/us DIP8 | Schukat Electronic |
| IC: operational amplifier | TME |
Where can I find additional details, specifications and documents for a OPA2228PA..?
Additional datasheets, footprints and schematics for OPA2228PA.. are listed on our Part Details page. You can also find images and similar parts to OPA2228PA.. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OPA2228PA.. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OPA2228PA.. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OPA2228PA.. fall under?
The OPA2228PA.. is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to OPA2228PA.. when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OPA2228PA.. you can contact the distributor directly for product support, shipping queries etc.
Is the OPA2228PA.. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for OPA2228PA.. have stock available?
Authorised distributors including Rochester Electronics, Schukat Electronic and TME have stock available or on a lead time for OPA2228PA...
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OPA2228PA.. often in real-time on the comparison pages.
What if I can't find stock of OPA2228PA..?
You can fill out our help required form which you can use to request a quote for OPA2228PA.. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.