OPA2227UA/2K5 . Part Information
Details for OPA2227UA/2K5 . by Texas Instruments
Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps

Buy OPA2227UA/2K5 Directly from Texas Instruments (26344 in stock) at $1.8220
Part Downloads

Part Specifications
No. of Amplifiers | 2 Amplifier |
Bandwidth | 8MHz |
Slew Rate | 2.3V/µs |
Supply Voltage Range | ± 2.5V to ± 18V |
Amplifier Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Alternative Part Descriptions
- OP-AMP, 8MHZ, 2.3V/US, SOIC-8; No. of Amplifiers:2 Amplifier; Bandwidth:8MHz; Slew Rate:2.3V/µs; Supply Voltage Range:± 2.5V to ± 18V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes | Newark Electronics
- 2xOp-Amp +-2,25..+-18V 8MHz 2,3V/us SO8 | Schukat Electronic
- Dual high precision, low noise operational amplifiers | Texas Instruments
Viewing Distributors for OPA2227UA/2K5 .
Loading...
Loading Results for OPA2227UA/2K5 .