OPA2227P . Part Information
Details for OPA2227P . by Texas Instruments
Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps
Part Downloads


Part Specifications
No. of Amplifiers | 2 Amplifier, 2Amplifiers |
Bandwidth | 8MHz |
Slew Rate | 2.3V/µs |
Supply Voltage Range | ± 2.5V to ± 18V ± 5V to ± 15V |
Amplifier Case Style | DIP |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | ± 2.5V to ± 18V ± 5V to ± 15V |
Gain Bandwidth | 8MHz |
Input Offset Voltage Max | 75µV |
Op Amp Type | Precision |
Operating Temperature Range | -55°C to +125°C |
Supply Voltage + Nom | 18V |
Supply Voltage Max | 18V |
Supply Voltage Min | 2.5V |
Alternative Part Descriptions
- OP Amp Dual GP 18V 8-Pin PDIP | RS Components
- IC, OP AMP, DUAL PRECISION, PDIP8; No. of Amplifiers:2 Amplifier; Bandwidth:8MHz; Slew Rate:2.3V/µs; Supply Voltage Range:± 2.5V to ± 18V, ± 5V to ± 15V; Amplifier Case Style:DIP; No. of Pins:8Pins; Operating Temperature Min:-40°C; RoHS Compliant: Yes | Newark Electronics
- Dual high precision, low noise operational amplifiers | Texas Instruments
Viewing Distributors for OPA2227P .
Loading...
Loading Results for OPA2227P .