No. of Amplifiers | 2 Amplifier, 2Amplifiers |
---|---|
Bandwidth | 45MHz |
Slew Rate | 27V/µs |
Supply Voltage Range | 4.5V to 36V |
Amplifier Case Style | SON |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | 4.5V to 36V |
Op Amp Type | Precision |
IC OP AMP DUAL LO-PWR R-R O/P 8-PIN WSON | Dan-Mar Components |
SMT T/R | Component Electronics |
1.1nV/rtHz Noise, Low Power, Precision Operational Amplifier | Texas Instruments |
Op-Amp, Precision, 45Mhz, 27V/Us, Son-8 | Newark Electronics |
1.1nV/rtHz Noise Low Pwr,Prec Op Amp | Mouser Electronics |
Where can I find additional details, specifications and documents for a OPA2211AIDRGT .?
Additional datasheets, footprints and schematics for OPA2211AIDRGT . are listed on our Part Details page. You can also find images and similar parts to OPA2211AIDRGT . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OPA2211AIDRGT . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OPA2211AIDRGT . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OPA2211AIDRGT . fall under?
The OPA2211AIDRGT . is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to OPA2211AIDRGT . when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OPA2211AIDRGT . you can contact the distributor directly for product support, shipping queries etc.
Is the OPA2211AIDRGT . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for OPA2211AIDRGT . have stock available?
Authorised distributors including Texas Instruments, Arrow Electronics and Mouser Electronics have stock available or on a lead time for OPA2211AIDRGT ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OPA2211AIDRGT . often in real-time on the comparison pages.
What if I can't find stock of OPA2211AIDRGT .?
You can fill out our help required form which you can use to request a quote for OPA2211AIDRGT . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.