Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$6.04
No. of Amplifiers | 2 Amplifier, 2Amplifiers |
---|---|
Bandwidth | 45MHz |
Slew Rate | 27V/µs |
Supply Voltage Range | ± 2.25V to ± 18V |
Amplifier Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | ± 2.25V to ± 18V |
Base Number | 2211 |
Gain Bandwidth | 80MHz |
Op Amp Type | Precision |
Operating Temperature Range | -40°C to +125°C |
Supply Voltage Max | 36V |
Supply Voltage Min | 4.5V |
1.1nV/rtHz Noise, Low Power, Precision Operational Amplifier | Texas Instruments |
Ic, Op-Amp Precisin Dl Ln Lp 8Soic | Newark Electronics |
IC, OP-AMP PRECISIN DL LN LP 8SOIC | element14 |
OPA2211AIDDA, Operational Amplifiers | RS |
Where can I find additional details, specifications and documents for a OPA2211AIDDA?
Additional datasheets, footprints and schematics for OPA2211AIDDA are listed on our Part Details page. You can also find images and similar parts to OPA2211AIDDA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OPA2211AIDDA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OPA2211AIDDA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OPA2211AIDDA fall under?
The OPA2211AIDDA is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to OPA2211AIDDA when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OPA2211AIDDA you can contact the distributor directly for product support, shipping queries etc.
Is the OPA2211AIDDA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for OPA2211AIDDA have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for OPA2211AIDDA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OPA2211AIDDA often in real-time on the comparison pages.
What if I can't find stock of OPA2211AIDDA?
You can fill out our help required form which you can use to request a quote for OPA2211AIDDA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.