No. of Amplifiers | 2 Amplifier |
---|---|
Bandwidth | 2.5MHz |
Slew Rate | 6.5V/µs |
Supply Voltage Range | 4.5V to 36V ± 2.25V to ± 18V |
Amplifier Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
OP-AMP, 2.2MHZ, 6.5V/US, SOIC-8 | Elfaro |
Dual, 36-V, low power, all-purpose amplifier with mux-friendly input | Texas Instruments |
2xOP-Amp 4,5..36V 2,5MHz 7,5V/us SO8 | Schukat Electronic |
Op-Amp, 2.2Mhz, 6.5V/Us, Soic-8 | Newark Electronics |
Dual, 36V, Low Power , All-Purpose Amplif | Mouser Electronics |
Where can I find additional details, specifications and documents for a OPA2196ID .?
Additional datasheets, footprints and schematics for OPA2196ID . are listed on our Part Details page. You can also find images and similar parts to OPA2196ID . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OPA2196ID . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OPA2196ID . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OPA2196ID . fall under?
The OPA2196ID . is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to OPA2196ID . when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OPA2196ID . you can contact the distributor directly for product support, shipping queries etc.
Is the OPA2196ID . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for OPA2196ID . have stock available?
Authorised distributors including Texas Instruments, Arrow Electronics and Mouser Electronics have stock available or on a lead time for OPA2196ID ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OPA2196ID . often in real-time on the comparison pages.
What if I can't find stock of OPA2196ID .?
You can fill out our help required form which you can use to request a quote for OPA2196ID . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.