No. of Amplifiers | 2 Amplifier, 2Amplifiers |
---|---|
Bandwidth | 10MHz |
Slew Rate | 20V/µs |
Supply Voltage Range | 4.5V to 36V ± 2.25V to ± 18V |
Amplifier Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Op Amp Type | Rail to Rail |
Operational Amplifier- 2 Func- 25uV Offset-Max- BIPolar- PDSO8 - T/R | Holdelec |
Op Amp, 10Mhz, 20V/Us, Soic-8 | Newark Electronics |
36-V, Precision, RRIO, Low Offset Voltage, Low Input Bias Current Op Amp With e-trim | Texas Instruments |
Where can I find additional details, specifications and documents for a OPA2192IDR .?
Additional datasheets, footprints and schematics for OPA2192IDR . are listed on our Part Details page. You can also find images and similar parts to OPA2192IDR . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OPA2192IDR . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OPA2192IDR . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OPA2192IDR . fall under?
The OPA2192IDR . is listed under Texas Instruments Parts.
Can I view similar or alternative parts?
You can view similar parts to OPA2192IDR . when available in the Texas Instruments Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OPA2192IDR . you can contact the distributor directly for product support, shipping queries etc.
Is the OPA2192IDR . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for OPA2192IDR . have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for OPA2192IDR ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OPA2192IDR . often in real-time on the comparison pages.
What if I can't find stock of OPA2192IDR .?
You can fill out our help required form which you can use to request a quote for OPA2192IDR . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.