No. of Amplifiers | 2 Amplifier |
---|---|
Bandwidth | 1.2MHz |
Slew Rate | 0.4V/µs |
Supply Voltage Range | 2.7V to 36V |
Amplifier Case Style | VSSOP |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Dual, 36-V, 1.2-MHz, low-power operational amplifier | Texas Instruments |
Op-Amp, 1.2Mhz, 0.4V/Us, Vssop-8 | Newark Electronics |
Where can I find additional details, specifications and documents for a OPA2170AIDGKR?
Additional datasheets, footprints and schematics for OPA2170AIDGKR are listed on our Part Details page. You can also find images and similar parts to OPA2170AIDGKR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OPA2170AIDGKR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OPA2170AIDGKR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OPA2170AIDGKR fall under?
The OPA2170AIDGKR is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to OPA2170AIDGKR when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OPA2170AIDGKR you can contact the distributor directly for product support, shipping queries etc.
Is the OPA2170AIDGKR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for OPA2170AIDGKR have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for OPA2170AIDGKR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OPA2170AIDGKR often in real-time on the comparison pages.
What if I can't find stock of OPA2170AIDGKR?
You can fill out our help required form which you can use to request a quote for OPA2170AIDGKR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.