Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.83
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.64
|
334
in stock
|
Buy Now | |
Texas Instruments
from US$0.83
|
29,725
in stock
|
Buy Now | |
Newark Electronics
from US$2.27
|
950
in stock
|
Buy Now | |
element14
from US$2.07
|
950
in stock
|
Buy Now | |
Farnell
from US$2.48
|
950
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.66
|
240
in stock
|
Buy Now | |
Chip One Stop
from US$1.13
|
132
in stock
|
Buy Now |
No. of Amplifiers | 2 Amplifier, 2Amplifiers |
---|---|
Bandwidth | 1.2MHz |
Slew Rate | 0.4V/µs |
Supply Voltage Range | 2.7V to 36V |
Amplifier Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | 2.7V to 36V |
Op Amp Type | Low Power |
Operating Temperature Range | -40°C to +125°C |
Dual, 36-V, 1.2-MHz, low-power operational amplifier | Texas Instruments |
Op Amp, Dual, 36V, 1.2Mhz, 8Soic | Newark Electronics |
OP AMP, DUAL, 36V, 1.2MHZ, 8SOIC | element14 |
TI,OPA2170AID,IC,Op Amp | RS |
IC: operational amplifier | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a OPA2170AID?
Additional datasheets, footprints and schematics for OPA2170AID are listed on our Part Details page. You can also find images and similar parts to OPA2170AID on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OPA2170AID on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OPA2170AID price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OPA2170AID fall under?
The OPA2170AID is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to OPA2170AID when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OPA2170AID you can contact the distributor directly for product support, shipping queries etc.
Is the OPA2170AID RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for OPA2170AID have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for OPA2170AID.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OPA2170AID often in real-time on the comparison pages.
What if I can't find stock of OPA2170AID?
You can fill out our help required form which you can use to request a quote for OPA2170AID from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.