OPA2137PA.. Part Information
Details for OPA2137PA.. by Texas Instruments
Semiconductors - ICs>Amplifiers & Comparators>Operational Amplifiers - Op Amps
Part Specifications
No. of Amplifiers | 2 Amplifier, 2Amplifiers |
Bandwidth | 1MHz |
Slew Rate | 3.5V/µs |
Supply Voltage Range | ± 2.25V to ± 18V |
Amplifier Case Style | DIP |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | ± 2.25V to ± 18V |
Amplifier Type | FET Operational |
Base Number | 2137 |
Gain Bandwidth | 1MHz |
IC Generic Number | 2137 |
Input Offset Voltage Max | 1.5mV |
Logic Function Number | 2137 |
Op Amp Type | General Purpose |
Operating Temperature Range | -40°C to +85°C |
Operational Amplifier Features | FET Input |
Supply Voltage + Nom | 15V |
Supply Voltage Max | 36V |
Supply Voltage Min | 4.5V |
Alternative Part Descriptions
- OP AMP, DUAL FET I/P, 2137, DIP8; No. of Amplifiers:2 Amplifier; Bandwidth:1MHz; Slew Rate:3.5V/µs; Supply Voltage Range:± 2.25V to ± 18V; Amplifier Case Style:DIP; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a OPA2137PA..?
Additional datasheets, footprints and schematics for OPA2137PA.. are listed in our Part Details tab. You can also find the OPA2137PA.. image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OPA2137PA.. in the Pricing & Inventory tab next to part details. You can view OPA2137PA.. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OPA2137PA.. fall under?
The OPA2137PA.. is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to OPA2137PA.. when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OPA2137PA.. you can contact the distributor directly for product support, shipping queries etc.
Is the OPA2137PA.. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for OPA2137PA.. have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for OPA2137PA...
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OPA2137PA.. often in real-time on the comparison pages.
What if I can't find stock of OPA2137PA..?
You can fill out our help required form which you can use to request a quote for OPA2137PA.. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.