OPA2134UAE4. Part Information
Details for OPA2134UAE4. by Texas Instruments
Semiconductors - ICs>Amplifiers & Comparators>Audio Amplifiers
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 2.6300 |
10 | 2.1400 |
25 | 2.0300 |
50 | 1.9700 |
100 | 1.9000 |
Stock Information
Details
Part Specifications
Amplifier Class | - |
No. of Channels | 2 Channel, 2Channels |
Output Power | - |
Supply Voltage Range | ± 2.5V to ± 18V |
Amplifier Case Style | SOIC |
No. of Pins | 8Pins |
Load Impedance | 2kohm |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | ± 2.5V to ± 18V |
Amplifier Type | Audio |
Bandwidth | 8MHz |
Base Number | 2134 |
Gain Bandwidth | 8MHz |
IC Generic Number | 2134 |
Input Offset Voltage Max | 2mV |
Load Impedance Min | 600ohm |
No. of Amplifiers | 2Amplifiers |
Op Amp Type | Low Noise |
Operating Temperature Range | -40°C to +125°C |
Slew Rate | 20V/µs |
Supply Voltage + Nom | 15V |
Supply Voltage Max | 18V |
Supply Voltage Min | 2.5V |
THD + N | 0.00008% @ 2kohm VS=± 15V |
Termination Type | Surface Mount Device |
Frequently Asked Questions
Where can I find additional details, specifications and documents for a OPA2134UAE4.?
Additional datasheets, footprints and schematics for OPA2134UAE4. are listed in our Part Details tab. You can also find the OPA2134UAE4. image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OPA2134UAE4. in the Pricing & Inventory tab next to part details. You can view OPA2134UAE4. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OPA2134UAE4. fall under?
The OPA2134UAE4. is listed under Semiconductors - ICs > Amplifiers & Comparators > Audio Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to OPA2134UAE4. when available in the Audio Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OPA2134UAE4. you can contact the distributor directly for product support, shipping queries etc.
Is the OPA2134UAE4. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for OPA2134UAE4. have stock available?
There is no stock from authorised distributors for OPA2134UAE4..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OPA2134UAE4. often in real-time on the comparison pages.
What if I can't find stock of OPA2134UAE4.?
You can fill out our help required form which you can use to request a quote for OPA2134UAE4. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.