Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$2.16
No. of Channels | 2 Channel |
---|---|
Supply Voltage Range | ± 2.5V to ± 18V |
Amplifier Case Style | SOIC |
No. of Pins | 8Pins |
Load Impedance | 2kohm |
RoHS Compliant | Yes |
SoundPlus&trade | Texas Instruments |
2xOp-Amp Audio 8MHz 20V/us SO8 | Schukat Electronic |
IC: operational amplifier | Transfer Multisort Elektronik |
Op Amp, Dual Audio Fet I/P, 2134 | Newark Electronics |
Where can I find additional details, specifications and documents for a OPA2134UA?
Additional datasheets, footprints and schematics for OPA2134UA are listed on our Part Details page. You can also find images and similar parts to OPA2134UA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OPA2134UA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OPA2134UA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OPA2134UA fall under?
The OPA2134UA is listed under Semiconductors - ICs > Amplifiers & Comparators > Audio Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to OPA2134UA when available in the Audio Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OPA2134UA you can contact the distributor directly for product support, shipping queries etc.
Is the OPA2134UA RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for OPA2134UA have stock available?
Authorised distributors including Texas Instruments, Schukat Electronic, Transfer Multisort Elektronik, Chip One Stop and Newark Electronics have stock available or on a lead time for OPA2134UA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OPA2134UA often in real-time on the comparison pages.
What if I can't find stock of OPA2134UA?
You can fill out our help required form which you can use to request a quote for OPA2134UA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.