| Status: | Unknown |
|---|---|
| Series: | OPAx134 Series |
| RoHS: | Unknown |
Prices starting from US$3.34
| Distributor | Stock | ||
|---|---|---|---|
|
Rochester Electronics
from US$3.34
|
441,362
in stock
|
Buy Now |
|
Schukat Electronic
from US$4.33
|
225
in stock
|
Buy Now |
|
TME
from US$4.06
|
206
in stock
|
Buy Now |
|
Ozdisan
from US$5.60
|
147
in stock
|
Buy Now |
|
Rapid Electronics
from US$8.19
|
81
in stock
|
Buy Now |
|
Conrad
from US$7.31
|
71
in stock
|
Buy Now |
|
Buerklin
from US$5.10
|
0
in stock
|
Buy Now |
|
Newark Electronics
-
|
0
in stock
|
Buy Now |
| Buy Now |
| Amplifier Class | A |
|---|---|
| No. of Channels | 2 Channel, 2Channels |
| Output Power | - |
| Supply Voltage Range | ± 2.5V to ± 18V |
| Amplifier Case Style | DIP |
| No. of Pins | 8Pins |
| Load Impedance | 2kohm |
| Operating Temperature Min | -40°C |
| Operating Temperature Max | 85°C |
| Product Range | OPAx134 Series |
| Automotive Qualification Standard | - |
| RoHS Phthalates Compliant | Yes |
| MSL | MSL 1 - Unlimited |
| SVHC | No SVHC (27-Jun-2018) |
| Amplifer Supply Voltage | ± 2.5V to ± 18V |
| Amplifier Type | Audio |
| Bandwidth | 8MHz |
| Base Number | 2134 |
| Device Marking | OPA2134PA |
| Gain Bandwidth | 8MHz |
| IC Generic Number | 2134 |
| Input Offset Voltage Max | 3mV |
| Load Impedance Min | 600ohm |
| Logic Function Number | 2134 |
| No. of Amplifiers | 2Amplifiers |
| Op Amp Type | Low Noise |
| Operating Temperature Range | -40°C to +85°C |
| Output Power (Pout) | -000mW |
| Supply Voltage + Nom | 15V |
| Supply Voltage Max | 18V |
| Supply Voltage Min | 2.5V |
| THD + N | 0.00008% @ 2kohm VS=± 15V |
| Termination Type | Through Hole |
| 2xOp-Amp Audio 8MHz 20V/us DIP8 | Schukat Electronic |
| IC: operational amplifier | TME |
| Texas Instruments OPA2134PA Op-amp IC dual low-noise high-precision wide-band | Rapid Electronics |
| Texas Instruments OPA2134PA Linear IC - Operationsverstärker, Puffer-Verstärker Tube | Conrad |
| Dual Audio Operational Amplifier, PDIP-8, OPA2134PA | Buerklin |
| Audio Power Amp, -40 To 85Deg C | Newark Electronics |
Where can I find additional details, specifications and documents for a OPA2134PA. .?
Additional datasheets, footprints and schematics for OPA2134PA. . are listed on our Part Details page. You can also find images and similar parts to OPA2134PA. . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OPA2134PA. . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OPA2134PA. . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OPA2134PA. . fall under?
The OPA2134PA. . is listed under Semiconductors - ICs > Amplifiers & Comparators > Audio Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to OPA2134PA. . when available in the Audio Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OPA2134PA. . you can contact the distributor directly for product support, shipping queries etc.
Is the OPA2134PA. . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for OPA2134PA. . have stock available?
Authorised distributors including Rochester Electronics, Schukat Electronic, TME, Ozdisan and Rapid Electronics have stock available or on a lead time for OPA2134PA. ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OPA2134PA. . often in real-time on the comparison pages.
What if I can't find stock of OPA2134PA. .?
You can fill out our help required form which you can use to request a quote for OPA2134PA. . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.