OPA2132P Part Information

Details for OPA2132P by Texas Instruments

Semiconductors - ICs>Amplifiers & Comparators>Operational Amplifiers - Op Amps

Part Features

  • FET input: IB = 50 pA Maximum
  • High Open-loop Gain: 130 dB (600-u03a9 load)
  • High Slew Rate: 20 V/u00b5s
  • Low Distortion: 0.00008%)
  • Low Noise: 8nV/u221aHz (1 kHz)
  • Low Offset Voltage: 500 u00b5V Maximum
  • Single, Dual, and Quad Versions
  • Wide Bandwidth: 8 MHz
  • Wide Supply Range: u00b12.5 to u00b118V

Part Specifications

No. of Amplifiers 2 Amplifier, 2Amplifiers
Bandwidth 8MHz
Slew Rate 20V/µs
Supply Voltage Range ± 2.5V to ± 18V
Amplifier Case Style DIP
No. of Pins 8Pins
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL -
SVHC No SVHC (27-Jun-2018)
RoHS Compliant

Alternative Part Descriptions

  • OP-AMP, DUAL, 8MHZ, 20V/US, DIP-8; No. of Amplifiers:2 Amplifier; Bandwidth:8MHz; Slew Rate:20V/µs; Supply Voltage Range:± 2.5V to ± 18V; Amplifier Case Style:DIP; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a OPA2132P?

Additional datasheets, footprints and schematics for OPA2132P are listed in our Part Details tab. You can also find the OPA2132P image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for OPA2132P in the Pricing & Inventory tab next to part details. You can view OPA2132P price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does OPA2132P fall under?

The OPA2132P is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.

Can I view similar or alternative parts?

You can view similar parts to OPA2132P when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the OPA2132P you can contact the distributor directly for product support, shipping queries etc.

Is the OPA2132P RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Farnell.

Which authorised distributors for OPA2132P have stock available?

Authorised distributors including Newark Electronics have stock available or on a lead time for OPA2132P.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for OPA2132P often in real-time on the comparison pages.

What if I can't find stock of OPA2132P?

You can fill out our help required form which you can use to request a quote for OPA2132P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for OPA2132P

Loading...
Loading Results for OPA2132P
Show All Results
We use cookies to improve your experience. See our privacy policy.
Okay
Chat to us