Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.38
Op Amp Type | Low Noise |
---|---|
No. of Amplifiers | 2 |
Slew Rate | 10V/ s |
Supply Voltage Range | 4.5V to 18V |
Amplifier Case Style | SOIC |
No. of Pins | 8 |
Bandwidth | 4MHz |
Operating Temperature Min | -55 C |
Dual, 4-MHz, 50-pA bias current, 750-µA power, FET operational amplifier | Texas Instruments |
2xOp-Amp FET-Inp 4MHz 10V/us SO8 | Schukat Electronic |
OP Amp Dual GP 18V 8-Pin SOIC Rail | RS |
Dual Fet Input Op-Amp Rohs Compliant: Yes |TEXAS INSTRUMENTS OPA2131UA. | Newark Electronics |
Where can I find additional details, specifications and documents for a OPA2131UA..?
Additional datasheets, footprints and schematics for OPA2131UA.. are listed on our Part Details page. You can also find images and similar parts to OPA2131UA.. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OPA2131UA.. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OPA2131UA.. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OPA2131UA.. fall under?
The OPA2131UA.. is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to OPA2131UA.. when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OPA2131UA.. you can contact the distributor directly for product support, shipping queries etc.
Is the OPA2131UA.. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for OPA2131UA.. have stock available?
Authorised distributors including Texas Instruments, Schukat Electronic, RS, Newark Electronics and element14 have stock available or on a lead time for OPA2131UA...
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OPA2131UA.. often in real-time on the comparison pages.
What if I can't find stock of OPA2131UA..?
You can fill out our help required form which you can use to request a quote for OPA2131UA.. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.