No. of Amplifiers | 2 Amplifier, 2Amplifiers |
---|---|
Bandwidth | 1MHz |
Slew Rate | 2V/µs |
Supply Voltage Range | ± 2.25V to ± 18V |
Amplifier Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | ± 2.25V to ± 18V |
Base Number | 2130 |
Gain Bandwidth | 1MHz |
Input Offset Voltage Max | 1mV |
Op Amp Type | Low Power |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage + Nom | 36V |
Supply Voltage Max | 18V |
Supply Voltage Min | 2.25V |
OP Amp Dual GP ±18V 8-Pin SOIC Tube | Avnet America |
Dual, 1-MHz, 20-pA bias current, 530-µA power, FET operational amplifier | Texas Instruments |
Ic, Op Amp, Precision, Smd, Soic8 | Newark Electronics |
Where can I find additional details, specifications and documents for a OPA2130UA .?
Additional datasheets, footprints and schematics for OPA2130UA . are listed on our Part Details page. You can also find images and similar parts to OPA2130UA . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OPA2130UA . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OPA2130UA . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OPA2130UA . fall under?
The OPA2130UA . is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to OPA2130UA . when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OPA2130UA . you can contact the distributor directly for product support, shipping queries etc.
Is the OPA2130UA . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for OPA2130UA . have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for OPA2130UA ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OPA2130UA . often in real-time on the comparison pages.
What if I can't find stock of OPA2130UA .?
You can fill out our help required form which you can use to request a quote for OPA2130UA . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.