Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Amplifiers | 1 Amplifier |
---|---|
Bandwidth | 45MHz |
Slew Rate | 27V/µs |
Supply Voltage Range | ± 2.25V to ± 18V |
Amplifier Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
1.1nV/rtHz Noise, Low-Power, Precision Operational Amplifier | Texas Instruments |
Op-Amp, 45Mhz, 27V/Us, Soic-8 | Newark Electronics |
Where can I find additional details, specifications and documents for a OPA211AIDR?
Additional datasheets, footprints and schematics for OPA211AIDR are listed on our Part Details page. You can also find images and similar parts to OPA211AIDR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OPA211AIDR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OPA211AIDR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OPA211AIDR fall under?
The OPA211AIDR is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to OPA211AIDR when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OPA211AIDR you can contact the distributor directly for product support, shipping queries etc.
Is the OPA211AIDR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for OPA211AIDR have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for OPA211AIDR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OPA211AIDR often in real-time on the comparison pages.
What if I can't find stock of OPA211AIDR?
You can fill out our help required form which you can use to request a quote for OPA211AIDR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.