No. of Amplifiers | 1 Amplifier, 1Amplifiers |
---|---|
Bandwidth | 45MHz |
Slew Rate | 27V/µs |
Supply Voltage Range | ± 2.25V to ± 18V |
Amplifier Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | ± 2.25V to ± 18V |
Op Amp Type | Low Power |
Operating Temperature Range | -40°C to +125°C |
1.1nV/rtHz Noise Lo Pwr Prec Op Amp | Mouser Electronics |
1.1nV/rtHz Noise, Low-Power, Precision Operational Amplifier | Texas Instruments |
Op Amp, Rro, 80Mhz, 27V/Μs, 8Soic | Newark Electronics |
Where can I find additional details, specifications and documents for a OPA211AID .?
Additional datasheets, footprints and schematics for OPA211AID . are listed on our Part Details page. You can also find images and similar parts to OPA211AID . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OPA211AID . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OPA211AID . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OPA211AID . fall under?
The OPA211AID . is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to OPA211AID . when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OPA211AID . you can contact the distributor directly for product support, shipping queries etc.
Is the OPA211AID . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for OPA211AID . have stock available?
Authorised distributors including Mouser Electronics, Arrow Electronics and Texas Instruments have stock available or on a lead time for OPA211AID ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OPA211AID . often in real-time on the comparison pages.
What if I can't find stock of OPA211AID .?
You can fill out our help required form which you can use to request a quote for OPA211AID . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.