Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
No. of Amplifiers | 2 Amplifier, 2Amplifiers |
---|---|
Bandwidth | 4.5MHz |
Slew Rate | 18V/µs |
Supply Voltage Range | ± 10V to ± 18V |
Amplifier Case Style | DIP |
No. of Pins | 8Pins |
Operating Temperature Min | -25°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | ± 10V to ± 18V |
Base Number | 2107 |
Gain Bandwidth | 4.5MHz |
Op Amp Type | Precision |
Operating Temperature Range | -25°C to +85°C |
Supply Voltage Max | 36V |
Supply Voltage Min | 9V |
Where can I find additional details, specifications and documents for a OPA2107AP?
Additional datasheets, footprints and schematics for OPA2107AP are listed on our Part Details page. You can also find images and similar parts to OPA2107AP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OPA2107AP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OPA2107AP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OPA2107AP fall under?
The OPA2107AP is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to OPA2107AP when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OPA2107AP you can contact the distributor directly for product support, shipping queries etc.
Is the OPA2107AP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for OPA2107AP have stock available?
There is no stock from authorised distributors for OPA2107AP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OPA2107AP often in real-time on the comparison pages.
What if I can't find stock of OPA2107AP?
You can fill out our help required form which you can use to request a quote for OPA2107AP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.