Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Amplifiers | 1 Amplifier, 1Amplifiers |
---|---|
Bandwidth | 10MHz |
Slew Rate | 20V/µs |
Supply Voltage Range | ± 2.25V to ± 18V 4.5V to 36V |
Amplifier Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Single, 36-V, precision, rail-to-rail input output, low offset voltage op amp | Texas Instruments |
Opamp, 10Mhz, 20V/Us, Soic-8 | Newark Electronics |
OPAMP, 10MHZ, 20V/US, SOIC-8 | element14 |
Where can I find additional details, specifications and documents for a OPA197IDR?
Additional datasheets, footprints and schematics for OPA197IDR are listed on our Part Details page. You can also find images and similar parts to OPA197IDR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OPA197IDR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OPA197IDR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OPA197IDR fall under?
The OPA197IDR is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to OPA197IDR when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OPA197IDR you can contact the distributor directly for product support, shipping queries etc.
Is the OPA197IDR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for OPA197IDR have stock available?
Authorised distributors including Texas Instruments, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for OPA197IDR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OPA197IDR often in real-time on the comparison pages.
What if I can't find stock of OPA197IDR?
You can fill out our help required form which you can use to request a quote for OPA197IDR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.