OPA197IDBVT . Part Information
Details for OPA197IDBVT . by Texas Instruments
Semiconductors - ICs>Amplifiers & Comparators>Operational Amplifiers - Op Amps
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 1.2000 |
25 | 1.1200 |
50 | 1.0400 |
100 | 0.9600 |
Stock Information
Details
Part Specifications
No. of Amplifiers | 1 Amplifier |
Bandwidth | 10MHz |
Slew Rate | 20V/µs |
Supply Voltage Range | 4.5V to 36V ± 2.25V to ± 18V |
Amplifier Case Style | SOT-23 |
No. of Pins | 5Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Alternative Part Descriptions
- OP-AMP, 10MHZ, 20V/US, SOT-23-5; No. of Amplifiers:1 Amplifier; Bandwidth:10MHz; Slew Rate:20V/µs; Supply Voltage Range:4.5V to 36V, ± 2.25V to ± 18V; Amplifier Case Style:SOT-23; No. of Pins:5Pins; Operating Temperature Min:-40°C; RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a OPA197IDBVT .?
Additional datasheets, footprints and schematics for OPA197IDBVT . are listed in our Part Details tab. You can also find the OPA197IDBVT . image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OPA197IDBVT . in the Pricing & Inventory tab next to part details. You can view OPA197IDBVT . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OPA197IDBVT . fall under?
The OPA197IDBVT . is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to OPA197IDBVT . when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OPA197IDBVT . you can contact the distributor directly for product support, shipping queries etc.
Is the OPA197IDBVT . RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for OPA197IDBVT . have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for OPA197IDBVT ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OPA197IDBVT . often in real-time on the comparison pages.
What if I can't find stock of OPA197IDBVT .?
You can fill out our help required form which you can use to request a quote for OPA197IDBVT . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.