No. of Amplifiers | 1 Amplifier |
---|---|
Bandwidth | 2.5MHz |
Slew Rate | 7.5V/µs |
Supply Voltage Range | 8V to 36V ± 4V to ± 18V |
Amplifier Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Single, 36-V, low power, all-purpose amplifier with mux-friendly input | Texas Instruments |
Single, 36-V, Low Po wer, All-Purpose Amp | Mouser Electronics |
Op-Amp, 2.5Mhz, 7.5V/Us, Soic-8 | Newark Electronics |
Where can I find additional details, specifications and documents for a OPA196ID .?
Additional datasheets, footprints and schematics for OPA196ID . are listed on our Part Details page. You can also find images and similar parts to OPA196ID . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OPA196ID . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OPA196ID . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OPA196ID . fall under?
The OPA196ID . is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to OPA196ID . when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OPA196ID . you can contact the distributor directly for product support, shipping queries etc.
Is the OPA196ID . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for OPA196ID . have stock available?
Authorised distributors including Texas Instruments, Mouser Electronics and Arrow Electronics have stock available or on a lead time for OPA196ID ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OPA196ID . often in real-time on the comparison pages.
What if I can't find stock of OPA196ID .?
You can fill out our help required form which you can use to request a quote for OPA196ID . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.