Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.80
Distributor | Stock | ||
---|---|---|---|
Texas Instruments
from US$0.80
|
36,990
in stock
|
Buy Now |
No. of Amplifiers | 1 Amplifier, 1Amplifiers |
---|---|
Bandwidth | 2MHz |
Slew Rate | 0.8V/µs |
Supply Voltage Range | ± 2.25V to ± 18V 4.5V to 36V |
Amplifier Case Style | VSSOP |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 105°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Op Amp Type | Rail to Rail |
0.1-μV/°C Drift, Low-Noise, Rail-to-Rail Output, 36-V, Zero-Drift Operational Amplifier | Texas Instruments |
Where can I find additional details, specifications and documents for a OPA180IDGKT?
Additional datasheets, footprints and schematics for OPA180IDGKT are listed on our Part Details page. You can also find images and similar parts to OPA180IDGKT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OPA180IDGKT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OPA180IDGKT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OPA180IDGKT fall under?
The OPA180IDGKT is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to OPA180IDGKT when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OPA180IDGKT you can contact the distributor directly for product support, shipping queries etc.
Is the OPA180IDGKT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for OPA180IDGKT have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for OPA180IDGKT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OPA180IDGKT often in real-time on the comparison pages.
What if I can't find stock of OPA180IDGKT?
You can fill out our help required form which you can use to request a quote for OPA180IDGKT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.