OPA172IDR . Amplifiers & Comparators by Texas Instruments

OP-AMP 10MHZ 10V/US SOIC-8

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.62

Distributor Stock
Logo for Farnell
Farnell
from US$1.10
1,652
in stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$0.82
328,316
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.62
1,785
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.99
1,652
in stock
Buy Now
Logo for element14
element14
from US$1.01
1,652
in stock
Buy Now

Specifications

No. of Amplifiers 1 Amplifier, 1Amplifiers
Bandwidth 10MHz
Slew Rate 10V/µs
Supply Voltage Range ± 2.25V to ± 18V 4.5V to 36V
Amplifier Case Style SOIC
No. of Pins 8Pins
Operating Temperature Min -40°C
Operating Temperature Max 125°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 2 - 1 year
SVHC No SVHC (27-Jun-2018)
Amplifer Supply Voltage 4.5V to 36V
Op Amp Type Precision

Alternative Descriptions

Single, 36-V, 10-MHz, low-power operational amplifier | Texas Instruments
Op-Amp, 10Mhz, 10V/Us, Soic-8 | Newark Electronics
OP-AMP, 10MHZ, 10V/US, SOIC-8 | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a OPA172IDR .?

Additional datasheets, footprints and schematics for OPA172IDR . are listed on our Part Details page. You can also find images and similar parts to OPA172IDR . on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for OPA172IDR . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OPA172IDR . price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does OPA172IDR . fall under?

The OPA172IDR . is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.

Can I view similar or alternative parts?

You can view similar parts to OPA172IDR . when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the OPA172IDR . you can contact the distributor directly for product support, shipping queries etc.

Is the OPA172IDR . RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for OPA172IDR . have stock available?

Authorised distributors including Texas Instruments, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for OPA172IDR ..

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for OPA172IDR . often in real-time on the comparison pages.

What if I can't find stock of OPA172IDR .?

You can fill out our help required form which you can use to request a quote for OPA172IDR . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay