Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Amplifiers | 1 Amplifier, 1Amplifiers |
---|---|
Bandwidth | 1.2MHz |
Slew Rate | 0.4V/µs |
Supply Voltage Range | 2.7V to 36V ± 1.35V to ± 18V |
Amplifier Case Style | SOT-553 |
No. of Pins | 5Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Single, 36-V, 1.2-MHz, low-power operational amplifier | Texas Instruments |
Op-Amp, Single, 1.2Mhz, 0.4V/Us, Sot-553 | Newark Electronics |
OP-AMP, SINGLE, 1.2MHZ, 0.4V/US, SOT-553 | element14 |
Where can I find additional details, specifications and documents for a OPA170AIDRLR .?
Additional datasheets, footprints and schematics for OPA170AIDRLR . are listed on our Part Details page. You can also find images and similar parts to OPA170AIDRLR . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OPA170AIDRLR . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OPA170AIDRLR . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OPA170AIDRLR . fall under?
The OPA170AIDRLR . is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to OPA170AIDRLR . when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OPA170AIDRLR . you can contact the distributor directly for product support, shipping queries etc.
Is the OPA170AIDRLR . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for OPA170AIDRLR . have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for OPA170AIDRLR ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OPA170AIDRLR . often in real-time on the comparison pages.
What if I can't find stock of OPA170AIDRLR .?
You can fill out our help required form which you can use to request a quote for OPA170AIDRLR . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.