Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.30
Distributor | Stock | ||
---|---|---|---|
Texas Instruments
from US$0.30
|
111,000
in stock
|
Buy Now |
No. of Amplifiers | 2 Amplifier |
---|---|
Bandwidth | 16MHz |
Slew Rate | 9V/µs |
Supply Voltage Range | 4.5V to 36V ± 2.25V to ± 18V |
Amplifier Case Style | SON |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Low distortion (-120 dB), low noise (4.5nV/rtHz), dual audio op amp | Texas Instruments |
Where can I find additional details, specifications and documents for a OPA1678IDRGT?
Additional datasheets, footprints and schematics for OPA1678IDRGT are listed on our Part Details page. You can also find images and similar parts to OPA1678IDRGT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OPA1678IDRGT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OPA1678IDRGT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OPA1678IDRGT fall under?
The OPA1678IDRGT is listed under Texas Instruments Parts.
Can I view similar or alternative parts?
You can view similar parts to OPA1678IDRGT when available in the Texas Instruments Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OPA1678IDRGT you can contact the distributor directly for product support, shipping queries etc.
Is the OPA1678IDRGT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for OPA1678IDRGT have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for OPA1678IDRGT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OPA1678IDRGT often in real-time on the comparison pages.
What if I can't find stock of OPA1678IDRGT?
You can fill out our help required form which you can use to request a quote for OPA1678IDRGT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.