No. of Amplifiers | 4 Amplifier, 4Amplifiers |
---|---|
Bandwidth | 22MHz |
Slew Rate | 17V/µs |
Supply Voltage Range | 3V to 36V ± 1.5V to ± 18V |
Amplifier Case Style | SOIC |
No. of Pins | 14Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Quad sound plus low-power, low-noise and distortion, audio op amps | Texas Instruments |
2SoundPlus Low Noise Audio Quad Op Amp | RS |
Op Amp, R To R, 22Mhz, 17V/Us, Soic-14 | Newark Electronics |
Where can I find additional details, specifications and documents for a OPA1664AID .?
Additional datasheets, footprints and schematics for OPA1664AID . are listed on our Part Details page. You can also find images and similar parts to OPA1664AID . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OPA1664AID . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OPA1664AID . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OPA1664AID . fall under?
The OPA1664AID . is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to OPA1664AID . when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OPA1664AID . you can contact the distributor directly for product support, shipping queries etc.
Is the OPA1664AID . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for OPA1664AID . have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for OPA1664AID ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OPA1664AID . often in real-time on the comparison pages.
What if I can't find stock of OPA1664AID .?
You can fill out our help required form which you can use to request a quote for OPA1664AID . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.