No. of Amplifiers | 2 Amplifier |
---|---|
Bandwidth | 22MHz |
Slew Rate | 17V/µs |
Supply Voltage Range | 3V to 36V |
Amplifier Case Style | VSSOP |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
OPA1662AIDGKR TEXAS INSTRUMENTS | Elfaro |
Low-Pwr,Low-Noise & Distort,Aud Op Amp | Mouser Electronics |
Dual SoundPlus™ low noise (3.3nV/rtHz) and distortion (-124dB), wide bandwidth (22MHz) audio op amp | Texas Instruments |
Op-Amp, 22Mhz, 17V/Us, Vssop-8 | Newark Electronics |
Where can I find additional details, specifications and documents for a OPA1662AIDGKR .?
Additional datasheets, footprints and schematics for OPA1662AIDGKR . are listed on our Part Details page. You can also find images and similar parts to OPA1662AIDGKR . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OPA1662AIDGKR . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OPA1662AIDGKR . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OPA1662AIDGKR . fall under?
The OPA1662AIDGKR . is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to OPA1662AIDGKR . when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OPA1662AIDGKR . you can contact the distributor directly for product support, shipping queries etc.
Is the OPA1662AIDGKR . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for OPA1662AIDGKR . have stock available?
Authorised distributors including Mouser Electronics, Arrow Electronics and Texas Instruments have stock available or on a lead time for OPA1662AIDGKR ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OPA1662AIDGKR . often in real-time on the comparison pages.
What if I can't find stock of OPA1662AIDGKR .?
You can fill out our help required form which you can use to request a quote for OPA1662AIDGKR . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.