No. of Amplifiers | 4 Amplifier, 4Amplifiers |
---|---|
Bandwidth | 18MHz |
Slew Rate | 10V/µs |
Supply Voltage Range | 4.5V to 36V |
Amplifier Case Style | TSSOP |
No. of Pins | 14Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | 4.5V to 36V |
Base Number | 1654 |
Op Amp Type | Rail to Rail |
Operating Temperature Range | -40°C to +85°C |
Quad sound plus low noise and distortion, general-purpose, FET-input audio op amps | Texas Instruments |
Op Amp, Quad, Audio, 36V, 14Tssop | Newark Electronics |
Low Noise & Dist FET Inp Aud Op Amp | Mouser Electronics |
Where can I find additional details, specifications and documents for a OPA1654AIPW .?
Additional datasheets, footprints and schematics for OPA1654AIPW . are listed on our Part Details page. You can also find images and similar parts to OPA1654AIPW . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OPA1654AIPW . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OPA1654AIPW . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OPA1654AIPW . fall under?
The OPA1654AIPW . is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to OPA1654AIPW . when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OPA1654AIPW . you can contact the distributor directly for product support, shipping queries etc.
Is the OPA1654AIPW . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for OPA1654AIPW . have stock available?
Authorised distributors including Texas Instruments, Arrow Electronics and Mouser Electronics have stock available or on a lead time for OPA1654AIPW ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OPA1654AIPW . often in real-time on the comparison pages.
What if I can't find stock of OPA1654AIPW .?
You can fill out our help required form which you can use to request a quote for OPA1654AIPW . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.