Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Amplifiers | 2 Amplifier |
---|---|
Bandwidth | 18MHz |
Slew Rate | 10V/µs |
Supply Voltage Range | 4.5V to 36V |
Amplifier Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Dual SoundPlus™ low-noise & distortion, general-purpose, FET-input audio op amp | Texas Instruments |
Op-Amp, 18Mhz, 10V/Us, Soic-8 | Newark Electronics |
Where can I find additional details, specifications and documents for a OPA1652AIDR?
Additional datasheets, footprints and schematics for OPA1652AIDR are listed on our Part Details page. You can also find images and similar parts to OPA1652AIDR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OPA1652AIDR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OPA1652AIDR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OPA1652AIDR fall under?
The OPA1652AIDR is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to OPA1652AIDR when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OPA1652AIDR you can contact the distributor directly for product support, shipping queries etc.
Is the OPA1652AIDR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for OPA1652AIDR have stock available?
Authorised distributors including Texas Instruments, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for OPA1652AIDR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OPA1652AIDR often in real-time on the comparison pages.
What if I can't find stock of OPA1652AIDR?
You can fill out our help required form which you can use to request a quote for OPA1652AIDR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.