Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.94
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.82
|
75
in stock
|
Buy Now | |
Texas Instruments
from US$0.94
|
61,236
in stock
|
Buy Now | |
Newark Electronics
from US$2.54
|
411
in stock
|
Buy Now | |
element14
from US$2.38
|
411
in stock
|
Buy Now | |
Farnell
from US$2.53
|
411
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.86
|
226
in stock
|
Buy Now |
No. of Amplifiers | 2 Amplifier, 2Amplifiers |
---|---|
Bandwidth | 11MHz |
Slew Rate | 20V/µs |
Supply Voltage Range | 5V to 36V |
Amplifier Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | 5V to 36V |
Base Number | 1642 |
Op Amp Type | Low Noise |
Operating Temperature Range | -40°C to +85°C |
Dual SoundPlus&trade | Texas Instruments |
Ic, Op Amp, Audio, 11Mhz, Dual, 8So | Newark Electronics |
IC, OP AMP, AUDIO, 11MHZ, DUAL, 8SO | element14 |
IC: audio amplifier | Transfer Multisort Elektronik |
TI,OPA1642AID,IC,Op Amp | RS |
Where can I find additional details, specifications and documents for a OPA1642AID .?
Additional datasheets, footprints and schematics for OPA1642AID . are listed on our Part Details page. You can also find images and similar parts to OPA1642AID . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OPA1642AID . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OPA1642AID . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OPA1642AID . fall under?
The OPA1642AID . is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to OPA1642AID . when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OPA1642AID . you can contact the distributor directly for product support, shipping queries etc.
Is the OPA1642AID . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for OPA1642AID . have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for OPA1642AID ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OPA1642AID . often in real-time on the comparison pages.
What if I can't find stock of OPA1642AID .?
You can fill out our help required form which you can use to request a quote for OPA1642AID . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.