No. of Amplifiers | 1 Amplifier, 1Amplifiers |
---|---|
Bandwidth | 11MHz |
Slew Rate | 20V/µs |
Supply Voltage Range | ± 2.25V to ± 18V 4.5V to 36V |
Amplifier Case Style | SOT-23 |
No. of Pins | 5Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Op Amp Type | Rail to Rail |
OPA140AIDBVT | Elfaro |
Op-Amp, Precision, 11Mhz, Sot-23-5 | Newark Electronics |
Single, 11-MHz, single supply, low-noise, precision, rail-to-rail output, JFET amplifier | Texas Instruments |
11MHz,Sgl Supply,Low Noise,Prec,R-R Out | Mouser Electronics |
Where can I find additional details, specifications and documents for a OPA140AIDBVT .?
Additional datasheets, footprints and schematics for OPA140AIDBVT . are listed on our Part Details page. You can also find images and similar parts to OPA140AIDBVT . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OPA140AIDBVT . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OPA140AIDBVT . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OPA140AIDBVT . fall under?
The OPA140AIDBVT . is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to OPA140AIDBVT . when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OPA140AIDBVT . you can contact the distributor directly for product support, shipping queries etc.
Is the OPA140AIDBVT . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for OPA140AIDBVT . have stock available?
Authorised distributors including Arrow Electronics, Texas Instruments and Mouser Electronics have stock available or on a lead time for OPA140AIDBVT ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OPA140AIDBVT . often in real-time on the comparison pages.
What if I can't find stock of OPA140AIDBVT .?
You can fill out our help required form which you can use to request a quote for OPA140AIDBVT . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.