Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Amplifiers | 1 Amplifier, 1Amplifiers |
---|---|
Bandwidth | 1MHz |
Slew Rate | 3.5V/µs |
Supply Voltage Range | ± 2.25V to ± 18V |
Amplifier Case Style | SOT-23 |
No. of Pins | 5Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | ± 2.25V to ± 18V |
Base Number | 137 |
Current Iqc Max | 270µA |
Input Offset Voltage Max | 3mV |
Op Amp Type | General Purpose |
Operating Temperature Range | -55°C to +125°C |
Settling Time | 8µs |
Supply Voltage + Nom | 36V |
Supply Voltage Max | 36V |
Supply Voltage Min | 4.5V |
Ic, Op Amp, Fet Input | Newark Electronics |
Where can I find additional details, specifications and documents for a OPA137N/250?
Additional datasheets, footprints and schematics for OPA137N/250 are listed on our Part Details page. You can also find images and similar parts to OPA137N/250 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OPA137N/250 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OPA137N/250 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OPA137N/250 fall under?
The OPA137N/250 is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to OPA137N/250 when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OPA137N/250 you can contact the distributor directly for product support, shipping queries etc.
Is the OPA137N/250 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for OPA137N/250 have stock available?
Authorised distributors including Newark Electronics and Farnell have stock available or on a lead time for OPA137N/250.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OPA137N/250 often in real-time on the comparison pages.
What if I can't find stock of OPA137N/250?
You can fill out our help required form which you can use to request a quote for OPA137N/250 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.