No distributors results available
View Full Pricing & Stock ComparisonNo. of Amplifiers | 1 Amplifier, 1Amplifiers |
---|---|
Bandwidth | 1MHz |
Slew Rate | 2.5V/µs |
Supply Voltage Range | 10V to 36V |
Amplifier Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | 10V to 36V |
Op Amp Type | Precision |
Where can I find additional details, specifications and documents for a OPA129UB .?
Additional datasheets, footprints and schematics for OPA129UB . are listed on our Part Details page. You can also find images and similar parts to OPA129UB . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OPA129UB . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OPA129UB . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OPA129UB . fall under?
The OPA129UB . is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to OPA129UB . when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OPA129UB . you can contact the distributor directly for product support, shipping queries etc.
Is the OPA129UB . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for OPA129UB . have stock available?
There is no stock from authorised distributors for OPA129UB ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OPA129UB . often in real-time on the comparison pages.
What if I can't find stock of OPA129UB .?
You can fill out our help required form which you can use to request a quote for OPA129UB . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.