Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
No. of Amplifiers | 1 Amplifier |
---|---|
Bandwidth | 1MHz |
Slew Rate | 3V/µs |
Supply Voltage Range | ± 5V to ± 18V |
Amplifier Case Style | TO-99 |
No. of Pins | 8Pins |
Operating Temperature Min | 0°C |
Product Range | - |
MSL | - |
Where can I find additional details, specifications and documents for a OPA128JM?
Additional datasheets, footprints and schematics for OPA128JM are listed on our Part Details page. You can also find images and similar parts to OPA128JM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OPA128JM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OPA128JM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OPA128JM fall under?
The OPA128JM is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to OPA128JM when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OPA128JM you can contact the distributor directly for product support, shipping queries etc.
Is the OPA128JM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for OPA128JM have stock available?
There is no stock from authorised distributors for OPA128JM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OPA128JM often in real-time on the comparison pages.
What if I can't find stock of OPA128JM?
You can fill out our help required form which you can use to request a quote for OPA128JM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.