Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
No. of Amplifiers | 1 Amplifier, 1Amplifiers |
---|---|
Bandwidth | 2MHz |
Slew Rate | 2V/µs |
Supply Voltage Range | ± 5V to ± 18V |
Amplifier Case Style | TO-99 |
No. of Pins | 8Pins |
Operating Temperature Min | -25°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | ± 5V to ± 18V |
Op Amp Type | High Current |
Operating Temperature Range | -25°C to +85°C |
Where can I find additional details, specifications and documents for a OPA111BM?
Additional datasheets, footprints and schematics for OPA111BM are listed on our Part Details page. You can also find images and similar parts to OPA111BM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OPA111BM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OPA111BM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OPA111BM fall under?
The OPA111BM is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to OPA111BM when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OPA111BM you can contact the distributor directly for product support, shipping queries etc.
Is the OPA111BM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for OPA111BM have stock available?
There is no stock from authorised distributors for OPA111BM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OPA111BM often in real-time on the comparison pages.
What if I can't find stock of OPA111BM?
You can fill out our help required form which you can use to request a quote for OPA111BM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.