No. of Pins | 2Pins |
---|---|
Diode Case Style | TO-18 |
Wavelength of Peak Sensitivity | 890nm |
Angle of Half Sensitivity ± | - |
Dark Current | 1000pA |
Operating Temperature Min | -40°C |
Operating Temperature Max | 100°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Input Current | 1mA |
No. of Channels | 1Channels |
Operating Temperature Range | -40°C to +100°C |
Output Voltage Max | 60V |
Wavelength Typ | 890nm |
Opto-Sensor, Photodetector | Newark Electronics |
No. of Pins:2Pins | element14 |
OPTO-SENSOR, PHOTODETECTOR | Farnell |
OP99X Series 118░ 890 nm Domed Through Hole PIN Silicon Photodiode - TO-18 | Future Electronics |
Photodiode Silicon Pin TO-18 | Optek (TT Electronics) OP993 | RS Americas |
Photodiodes Photodiode | Sager |
Where can I find additional details, specifications and documents for a OP993?
Additional datasheets, footprints and schematics for OP993 are listed on our Part Details page. You can also find images and similar parts to OP993 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OP993 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OP993 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OP993 fall under?
The OP993 is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Photo Diodes.
Can I view similar or alternative parts?
You can view similar parts to OP993 when available in the Photo Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OP993 you can contact the distributor directly for product support, shipping queries etc.
Is the OP993 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for OP993 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and RS Americas have stock available or on a lead time for OP993.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OP993 often in real-time on the comparison pages.
What if I can't find stock of OP993?
You can fill out our help required form which you can use to request a quote for OP993 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.