OP955 Optoelectronics, LEDs & Displays by TT Electronics

OPTICAL SENSOR (PHOTODETECTOR - "P-N") PHOTODIODE

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.89

Distributor Stock
Logo for Farnell
Farnell
from US$1.84
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.94
-
Buy Now
Logo for RS Americas
RS Americas
from US$0.92
-
Buy Now
Logo for element14
element14
from US$0.92
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.93
-
Buy Now
Logo for Sager
Sager
from US$0.89
-
Buy Now

Specifications

No. of Pins 2Pins
Diode Case Style Radial Leaded
Wavelength of Peak Sensitivity 935nm
Angle of Half Sensitivity ± 45°
Dark Current 1000pA
Operating Temperature Min -40°C
MSL -

Alternative Descriptions

Optical Sensor (Photodetector - "p-N") Photodiode | Newark Electronics
Phototrans Silicon Pin Side Look | Optek (TT Electronics) OP955 | RS Americas
Photodiodes Photodiode | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a OP955?

Additional datasheets, footprints and schematics for OP955 are listed on our Part Details page. You can also find images and similar parts to OP955 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for OP955 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OP955 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does OP955 fall under?

The OP955 is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Photo Diodes.

Can I view similar or alternative parts?

You can view similar parts to OP955 when available in the Photo Diodes range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the OP955 you can contact the distributor directly for product support, shipping queries etc.

Is the OP955 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for OP955 have stock available?

Authorised distributors including Newark Electronics, RS Americas, element14, TTI Europe and Sager have stock available or on a lead time for OP955.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for OP955 often in real-time on the comparison pages.

What if I can't find stock of OP955?

You can fill out our help required form which you can use to request a quote for OP955 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay