Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.61
No. of Pins | 2Pins |
---|---|
Diode Case Style | Radial Leaded |
Wavelength of Peak Sensitivity | 935nm |
Angle of Half Sensitivity ± | - |
Dark Current | 1000pA |
Operating Temperature Min | -40°C |
Operating Temperature Max | 100°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
External Depth | 2.28mm |
External Length / Height | 5.71mm |
Fall Time tf | 5ns |
Forward Current If | 18µA |
Forward Current If Max | 18µA |
Forward Voltage VF Max | 1.2V |
Lead Length | 12.7mm |
Lead Spacing | 2.54mm |
Operating Temperature Range | -40°C to +100°C |
PIV Max | 60V |
Peak Wavelength | 935nm |
Power Dissipation Pd | 100mW |
Reverse Leakage Current Max | 60nA |
Rise Time | 5ns |
Storage Temperature Max | 100°C |
Storage Temperature Min | -40°C |
Wavelength Typ | 935nm |
PHOTODIODE, LATERAL | element14 |
Diode, Photo, 935Nm | Newark Electronics |
OP950 Series 935 nm 100 mW 1 mA Pin Silicon Photodiode Through Hole | Future Electronics |
Photodiode Pin 935NM Sidelook | Optek (TT Electronics) OP950 | RS Americas |
Photodiodes Photodiode | Sager |
Where can I find additional details, specifications and documents for a OP950?
Additional datasheets, footprints and schematics for OP950 are listed on our Part Details page. You can also find images and similar parts to OP950 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OP950 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OP950 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OP950 fall under?
The OP950 is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Photo Diodes.
Can I view similar or alternative parts?
You can view similar parts to OP950 when available in the Photo Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OP950 you can contact the distributor directly for product support, shipping queries etc.
Is the OP950 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for OP950 have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, Future Electronics and RS Americas have stock available or on a lead time for OP950.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OP950 often in real-time on the comparison pages.
What if I can't find stock of OP950?
You can fill out our help required form which you can use to request a quote for OP950 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.