Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
No. of Pins | 2Pins |
---|---|
Diode Case Style | TO-5 |
Wavelength of Peak Sensitivity | 900nm |
Angle of Half Sensitivity ± | 30° |
Dark Current | 0.025µA |
Operating Temperature Min | -65°C |
RoHS Compliant | Yes |
Optical Sensor (Photodetector - "p-N") Photodiode | Newark Electronics |
900 nm 60░ 32 V 25 nA Through Hole Photodiode - TO-5 | Future Electronics |
Sensor, Opto Switch, Transmissive, Single Channgel, 3.8mm, 30V, 20 mA | Optek (TT Electronics) OP913WSL | RS Americas |
Photodiodes Photodiode | Sager |
Where can I find additional details, specifications and documents for a OP913WSL?
Additional datasheets, footprints and schematics for OP913WSL are listed on our Part Details page. You can also find images and similar parts to OP913WSL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OP913WSL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OP913WSL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OP913WSL fall under?
The OP913WSL is listed under Optoelectronics & Displays > Photo Diodes > Unamplified Photo Diodes.
Can I view similar or alternative parts?
You can view similar parts to OP913WSL when available in the Unamplified Photo Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OP913WSL you can contact the distributor directly for product support, shipping queries etc.
Is the OP913WSL RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for OP913WSL have stock available?
Authorised distributors including Newark Electronics, Future Electronics, RS Americas, TTI Europe and Sager have stock available or on a lead time for OP913WSL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OP913WSL often in real-time on the comparison pages.
What if I can't find stock of OP913WSL?
You can fill out our help required form which you can use to request a quote for OP913WSL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.