OP913SL Optoelectronics, LEDs & Displays by TT Electronics

OPTOSWITCH

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$12.27


Distributor Starting From Stock
Logo for Newark Electronics Newark Electronics US$12.75
-
Buy Now
Logo for Future Electronics Future Electronics US$12.61
-
Buy Now
Logo for RS Americas RS Americas US$12.69
-
Buy Now
Logo for element14 element14 US$14.60
-
Buy Now
Logo for TTI Europe TTI Europe US$12.39
-
Buy Now
Logo for Sager Sager US$12.27
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

No. of Pins 2Pins
Diode Case Style TO-5
Wavelength of Peak Sensitivity 900nm
Angle of Half Sensitivity ± 10°
Dark Current 0.025µA
Operating Temperature Min -65°C
Operating Temperature Max 125°C
Product Range -

Alternative Descriptions

Optoswitch | Newark Electronics
Photodiode TO-5 | Future Electronics
Photodiode Silicon Pin TO-5 | Optek (TT Electronics) OP913SL | RS Americas
08F3054 | element14
Photodiodes Photodiode | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a OP913SL?

Additional datasheets, footprints and schematics for OP913SL are listed on our Part Details page. You can also find images and similar parts to OP913SL on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for OP913SL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OP913SL price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does OP913SL fall under?

The OP913SL is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Photo Diodes.

Can I view similar or alternative parts?

You can view similar parts to OP913SL when available in the Photo Diodes range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the OP913SL you can contact the distributor directly for product support, shipping queries etc.

Is the OP913SL RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for OP913SL have stock available?

Authorised distributors including Newark Electronics, Future Electronics, RS Americas, element14 and TTI Europe have stock available or on a lead time for OP913SL.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for OP913SL often in real-time on the comparison pages.

What if I can't find stock of OP913SL?

You can fill out our help required form which you can use to request a quote for OP913SL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay