Antenna Type | MIMO |
---|---|
Frequency Min | 5.15GHz |
Frequency Max | 5.875GHz |
Antenna Mounting | Pole (Mast) or Wall |
Gain | 8dBi |
VSWR | 2 |
Input Power | 5W |
Input Impedance | 50ohm |
Antenna Polarisation | Linear Vertical |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Where can I find additional details, specifications and documents for a OP51508T-91NM?
Additional datasheets, footprints and schematics for OP51508T-91NM are listed on our Part Details page. You can also find images and similar parts to OP51508T-91NM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OP51508T-91NM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OP51508T-91NM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OP51508T-91NM fall under?
The OP51508T-91NM is listed under Laird Technologies Parts.
Can I view similar or alternative parts?
You can view similar parts to OP51508T-91NM when available in the Laird Technologies Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OP51508T-91NM you can contact the distributor directly for product support, shipping queries etc.
Is the OP51508T-91NM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for OP51508T-91NM have stock available?
Authorised distributors including Farnell Contract, element14, Newark Electronics and Sager have stock available or on a lead time for OP51508T-91NM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OP51508T-91NM often in real-time on the comparison pages.
What if I can't find stock of OP51508T-91NM?
You can fill out our help required form which you can use to request a quote for OP51508T-91NM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.