Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.53
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.53
|
1,490
in stock
|
Buy Now | |
element14
from US$0.75
|
1,490
in stock
|
Buy Now | |
Newark Electronics
from US$0.69
|
1,480
in stock
|
Buy Now | |
Future Electronics
from US$0.66
|
-
|
Buy Now | |
RS Americas
from US$0.64
|
-
|
Buy Now | |
TTI Europe
from US$0.62
|
-
|
Buy Now | |
Sager
from US$0.77
|
-
|
Buy Now |
Mounting Type | Through |
---|
Infrared Emitter, 890 Nm, To-46 | Newark Electronics |
890 nm 50â–‘ GaAIAs Plastic Infrared Emitting Diode | Future Electronics |
Infrared Emitter, Gaas Diode, 890 NM, 3.0 mW/cm2, TO-18, TO-46 | Optek (TT Electronics) OP298A | RS Americas |
Infrared Emitters - High Power High Intensity 890nm | Sager |
Where can I find additional details, specifications and documents for a OP298A.?
Additional datasheets, footprints and schematics for OP298A. are listed on our Part Details page. You can also find images and similar parts to OP298A. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for OP298A. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view OP298A. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does OP298A. fall under?
The OP298A. is listed under Optoelectronics & Displays > Infrared Products > Infrared Emitters.
Can I view similar or alternative parts?
You can view similar parts to OP298A. when available in the Infrared Emitters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the OP298A. you can contact the distributor directly for product support, shipping queries etc.
Is the OP298A. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for OP298A. have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, Future Electronics and RS Americas have stock available or on a lead time for OP298A..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for OP298A. often in real-time on the comparison pages.
What if I can't find stock of OP298A.?
You can fill out our help required form which you can use to request a quote for OP298A. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.